NPN/PNP Dual General Purpose Transistor
Dual NPN/PNP BJT, 45V, 100mA, 100MHz, SOT-563 Product overview: BC847BPDXV6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPDXV6T1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 357mW Surface Mount SOT-563
BIPOLAR TRANSISTOR NPN/PNP DUAL 45V SOT563, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes
TRANS, NPN/PNP, 45V, SOT-563; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-563; No. of Pins:6Pins;RoHS Compliant: Yes
TRANS NPN/PNP 45V 0.1A SOT563
TRANS NPN/PNP 45V 0.1A SOT563
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BPDXV6T1G | 277-BC847BPDXV6T1G | BC847BPDXV6T1GOSDKR-ND | 41K9605 | 81Y5868 | BC847BPDXV6T1G | BC847BPDXV6T1G |
| Product Name | Dual 45V 100mA 100MHz Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Npn/pnp Dual 45V Sot563, Full Reel; Transistor Polarity Onsemi | Trans, Npn/pnp, 45V, Sot-563; Transistor Polarity Onsemi | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |
| Package Type | SOT-5X3-EUT-CPR | SOT-563, SOT-666 | TO-3 | TO-3 | SOT-563, SOT-666 | SOT-563 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |