Manufacturer: ON Semiconductor
Win Source Part Number: 111698-BC847BPDXV6T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 357mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 111698-BC847BPDXV6T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC847BPDXV6T1G |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |