onsemi TRANSISTORS - Transistors (BJT) - Single - BC847BM3T5G BC847BM3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022447-BC847BM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 260mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022447-BC847BM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 260mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847BM3T5G - 1022447-BC847BM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BM3T5G
1022447-BC847BM3T5G
TRANSISTORS - Transistors (BJT) - Single - BC847BM3T5G 1022447-BC847BM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1022447-BC847BM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 260mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1022447-BC847BM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 260mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC847BM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BM3T5GOSDKR-ND
Single Bipolar Transistors BC847BM3T5GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 260mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - BC847BM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BM3T5GOSCT-ND
Single Bipolar Transistors BC847BM3T5GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 260mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - BC847BM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BM3T5GOSTR-ND
Single Bipolar Transistors BC847BM3T5GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 260mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 260mW Surface Mount SOT-723

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
276-BC847BM3T5G
45V 100mA 100MHz Bipolar Transistor 276-BC847BM3T5G
NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-723 Product overview: BC847BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BM3T5G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-723 Product overview: BC847BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC847BM3T5G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, NPN

Small Signal Bipolar Transistor, 0.1A, 45V, NPN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BM3T5G
TRANS NPN 45V 0.1A SOT723

TRANS NPN 45V 0.1A SOT723

Supplier's Site
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi - 55M8733 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi
55M8733
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi 55M8733
BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:260mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:260mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 45V, Sot-723-3; Transistor Polarity Onsemi - 81Y5866 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V, Sot-723-3; Transistor Polarity Onsemi
81Y5866
Transistor, Bipol, Npn, 45V, Sot-723-3; Transistor Polarity Onsemi 81Y5866
TRANSISTOR, BIPOL, NPN, 45V, SOT-723-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:260mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V, SOT-723-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:260mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BM3T5G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BM3T5G
Single Bipolar Transistors BC847BM3T5G
TRANS NPN 45V 0.1A SOT723

TRANS NPN 45V 0.1A SOT723

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1022447-BC847BM3T5G BC847BM3T5GOSDKR-ND 276-BC847BM3T5G BC847BM3T5G BC847BM3T5G 55M8733 81Y5866 BC847BM3T5G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847BM3T5G Single Bipolar Transistors 45V 100mA 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 45V, Sot-723-3; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT-723 SOT-723 SOT-723-3-EUT-CPR TO-3 TO-3 SOT-723
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data