BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:200hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25AC6309 |
| Product Name | Bipolar Transistor, Full Reel; Transistor Polarity Onsemi |
| Package Type | TO-3 |