The BC847BDW1T3 is a dual NPN general purpose transistor in a SOT-363 package, measuring 2.00 mm to 2.20 mm in length, 1.80 mm to 2.20 mm in width, and 1.15 mm to 1.35 mm in height, designed for low-power surface mount applications. It has a collector-emitter voltage rating of 45 V, a collector current limit of 100 mA, and a total device dissipation of 380 mW. The device meets thermal derating of 3.0 mW/°C above 25°C with a junction temperature range of -55°C to +150°C. Its DC current gain ranges from 200 to 800 at IC = 2.0 mA and VCE = 5.0 V, and collector-emitter saturation voltage is up to 0.6 V at IC = 100 mA and IB = 5.0 mA. The transistor is Pb-free and supplied in tape and reel packaging with 10,000 units per reel.
Small Signal Bipolar Transistor, 0.1A, 45V, 2-Element, NPN
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847BDW1T3 |
| Polarity | NPN |