NPN silicon transistor for switching and amplifier applications in a SOT-23 package, with a collector current rating of 100 mA, a collector-emitter voltage of 45 V, and a collector power dissipation of 310 mW. It features a DC current gain (hFE) range of 110 to 220 for the A bin, a collector-emitter saturation voltage of 90 to 250 mV at 10 mA collector current and 0.5 mA base current, and a current gain bandwidth product of 300 MHz. Noise figure is specified up to 10 dB for the BC847 variant.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847A |
| Polarity | NPN |