onsemi Bipolar Transistors BC846BWT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC846BWT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 7925537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7925537
Bipolar Transistors 7925537
Transistor NPN 65V 100mA SC70

Transistor NPN 65V 100mA SC70

Supplier's Site
Bipolar Transistors - 7925537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7925537P
Bipolar Transistors 7925537P
Transistor NPN 65V 100mA SC70

Transistor NPN 65V 100mA SC70

Supplier's Site
Bipolar Transistors - 1452901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1452901
Bipolar Transistors 1452901
Transistor NPN 65V 100mA SC70

Transistor NPN 65V 100mA SC70

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC846BWT1G - 011101-BC846BWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846BWT1G
011101-BC846BWT1G
TRANSISTORS - Transistors (BJT) - Single - BC846BWT1G 011101-BC846BWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011101-BC846BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011101-BC846BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Single Bipolar Transistors - BC846BWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BWT1GOSDKR-ND
Single Bipolar Transistors BC846BWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC846BWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BWT1GOSTR-ND
Single Bipolar Transistors BC846BWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC846BWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BWT1GOSCT-ND
Single Bipolar Transistors BC846BWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
65V 100mA 100MHz Bipolar Transistor
276-BC846BWT1G
65V 100mA 100MHz Bipolar Transistor 276-BC846BWT1G
NPN BJT Transistor 65V 100mA 100MHz SC-70 Product overview: BC846BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BWT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 65V 100mA 100MHz SC-70 Product overview: BC846BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BWT1G
TRANS NPN 65V 0.1A SC70-3

TRANS NPN 65V 0.1A SC70-3

Supplier's Site
Bipolar Transistor, Npn, 65V, Sc-70; Transistor Polarity Onsemi - 45J0588 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V, Sc-70; Transistor Polarity Onsemi
45J0588
Bipolar Transistor, Npn, 65V, Sc-70; Transistor Polarity Onsemi 45J0588
BIPOLAR TRANSISTOR, NPN, 65V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 150 Mw, 100 Ma, 100 Rohs Compliant Onsemi - 73T6380 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 150 Mw, 100 Ma, 100 Rohs Compliant Onsemi
73T6380
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 150 Mw, 100 Ma, 100 Rohs Compliant Onsemi 73T6380
Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 150 mW, 100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 150 mW, 100 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 65V, Sc-70, Full Reel; Transistor Polarity Onsemi - 85W3114 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V, Sc-70, Full Reel; Transistor Polarity Onsemi
85W3114
Bipolar Transistor, Npn, 65V, Sc-70, Full Reel; Transistor Polarity Onsemi 85W3114
BIPOLAR TRANSISTOR, NPN, 65V, SC-70, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V, SC-70, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 65V, 100Ma, Sot-323-3; Transistor Polarity Onsemi - 04X5941 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 65V, 100Ma, Sot-323-3; Transistor Polarity Onsemi
04X5941
Transistor, Npn, 65V, 100Ma, Sot-323-3; Transistor Polarity Onsemi 04X5941
TRANSISTOR, NPN, 65V, 100MA, SOT-323-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 65V, 100MA, SOT-323-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC846BWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846BWT1G
Single Bipolar Transistors BC846BWT1G
TRANS NPN 65V 0.1A SC70-3

TRANS NPN 65V 0.1A SC70-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC846BWT1G 7925537 7925537P 011101-BC846BWT1G BC846BWT1GOSDKR-ND 276-BC846BWT1G BC846BWT1G 45J0588 73T6380 85W3114 04X5941 BC846BWT1G
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC846BWT1G Single Bipolar Transistors 65V 100mA 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 65V, Sc-70; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 150 Mw, 100 Ma, 100 Rohs Compliant Onsemi Bipolar Transistor, Npn, 65V, Sc-70, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 65V, 100Ma, Sot-323-3; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT323; SC-70 (SOT-323) 3 LEAD SOT323; Sot-323 (sc-70) SOT323; SOT-323 SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 TO-3 TO-3 TO-3 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data