Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 310mW Surface Mount SOT-23-3
NPN BJT Transistor, 65V VCEO, 300MHz, SOT-23, SM Product overview: BC846BMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011098-BC846BMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Power Management, Industrial
Quantity per package: 3k pcs
TRANS NPN 65V 0.1A SOT23-3
TRANS NPN 65V 0.1A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846BMTFTR-ND | 276-BC846BMTF | 011098-BC846BMTF | BC846BMTF | BC846BMTF |
| Product Name | Single Bipolar Transistors | 65V 300MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC846BMTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 65 volts | 65 volts | 65 volts | ||
| VCBO | 80 volts |