onsemi Automotive 65V 0.1A 330mW Bipolar Transistor BC846BE6327

Description
Trans GP BJT NPN 65V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC846BE6327 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BE6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 65V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC846BE6327 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BE6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 65V 0.1A 330mW Bipolar Transistor
276-BC846BE6327
Automotive 65V 0.1A 330mW Bipolar Transistor 276-BC846BE6327
Trans GP BJT NPN 65V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC846BE6327 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BE6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 65V 0.1A 330mW Automotive 3-Pin SOT-23 T/R Product overview: BC846BE6327 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 330mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 330mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BE6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232185-BC846BE6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232185-BC846BE6327
Discrete Semiconductor Products 232185-BC846BE6327
Manufacturer: ON Semiconductor Win Source Part Number: 232185-BC846BE6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846B-AU T/R7; BC846B-AU T/R13; BCV72R-K9; BCV71R-K6; Introduction Date: February 11, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 232185-BC846BE6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC846B
Alternative Parts (Cross-Reference): BC846B-AU T/R7; BC846B-AU T/R13; BCV72R-K9; BCV71R-K6;
Introduction Date: February 11, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Safety

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC846BE6327 232185-BC846BE6327
Product Name Automotive 65V 0.1A 330mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data