Small Signal Bipolar Transistor, 0.8A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon
Small Signal Bipolar Transistor, 0.8A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon
Bipolar (BJT) Transistor NPN 25V 800mA 100MHz 310mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011090-BC81825MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS NPN 25V 0.8A SOT23-3 Product overview: BC81825MTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC81825MTF can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.8A SOT23-3
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC81825MTF | BC81825MTFTR-ND | 011090-BC81825MTF | 276-BC81825MTF | BC81825MTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC81825MTF | 25V 0.8A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Bulk | |
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |