onsemi Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi BC817-16LT1G.

Description
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi - 25AC6290 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi
25AC6290
Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi 25AC6290
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transistors
Product Number 25AC6290
Product Name Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi
Transistor Type Rf Transistor, Npn, 45V, 100Mhz, Sot-23, Full Reel; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data