onsemi Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi BC807-40LT3G.

Description
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

BC807-40LT3G is a PNP silicon bipolar transistor in a SOT-23 package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA. It has a DC current gain (hFE) range of 250 to 600 at IC = -100 mA and VCE = -1.0 V, with a collector-emitter saturation voltage of -0.7 V at IC = -500 mA and IB = -50 mA. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified. The SOT-23 package measures up to 3.04 mm in length, 1.40 mm in width, and 1.11 mm in height. Thermal dissipation is 225 mW on an FR-5 board, with a thermal resistance of 556 °C/W. The junction and storage temperature range is -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

BC807-40LT3G is a PNP silicon bipolar transistor in a SOT-23 package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA. It has a DC current gain (hFE) range of 250 to 600 at IC = -100 mA and VCE = -1.0 V, with a collector-emitter saturation voltage of -0.7 V at IC = -500 mA and IB = -50 mA. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified. The SOT-23 package measures up to 3.04 mm in length, 1.40 mm in width, and 1.11 mm in height. Thermal dissipation is 225 mW on an FR-5 board, with a thermal resistance of 556 °C/W. The junction and storage temperature range is -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi - 29AC2732 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi
29AC2732
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi 29AC2732
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 29AC2732
Product Name Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC817DPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
Bipolar Transistors - 1660561 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details