The BC807-16LT1 is a PNP silicon bipolar transistor in a SOT-23 package, designed for signal amplification and switching applications. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -500 mA, and a total device dissipation of 225 mW on FR-4 board at 25°C, derating at 1.8 mW/°C above that temperature. The device features a DC current gain (hFE) range of 100 to 250 at -100 mA collector current and -1.0 V collector-emitter voltage, with a collector-emitter saturation voltage of no more than -0.7 V under -500 mA collector and -50 mA base current. Its junction and storage temperature range is -55°C to +150°C. The part is RoHS compliant, Pb-free, halogen-free/BFR-fre
PNP Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BC807-16LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC807-16LT1 |
| Product Name | SOT-23 Bipolar Transistor |
| Polarity | PNP |
| IC(max) | 500 milliamps |
| VCBO | -50 volts |