onsemi TRANSISTORS - Transistors (BJT) - Single - BC558BTA BC558BTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106379-BC558BTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: BC558B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BC558B-TAP; BC558B/E7; BC558B-AP; BC558BA; Introduction Date: April 14, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106379-BC558BTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: BC558B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BC558B-TAP; BC558B/E7; BC558B-AP; BC558BA; Introduction Date: April 14, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC558BTA - 106379-BC558BTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC558BTA
106379-BC558BTA
TRANSISTORS - Transistors (BJT) - Single - BC558BTA 106379-BC558BTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106379-BC558BTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: BC558B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BC558B-TAP; BC558B/E7; BC558B-AP; BC558BA; Introduction Date: April 14, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106379-BC558BTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Family Name: BC558B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BC558B-TAP; BC558B/E7; BC558B-AP; BC558BA;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 106379-BC558BTA
Product Name TRANSISTORS - Transistors (BJT) - Single - BC558BTA
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T98GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details