onsemi 45V 100MA Bipolar Transistor BC557BRL1

Description
Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC557BRL1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92

Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-92

Supplier's Site Datasheet
Singapore, Singapore
45V 100MA Bipolar Transistor
276-BC557BRL1
45V 100MA Bipolar Transistor 276-BC557BRL1
TRANS AMP PNP 45V 100MA TO-92 Product overview: BC557BRL1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557BRL1 can be used for catalog matching and distributor lookup.

TRANS AMP PNP 45V 100MA TO-92 Product overview: BC557BRL1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557BRL1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC557BRL1 - 1151959-BC557BRL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC557BRL1
1151959-BC557BRL1
TRANSISTORS - Transistors (BJT) - Single - BC557BRL1 1151959-BC557BRL1
Manufacturer: ON Semiconductor Win Source Part Number: 1151959-BC557BRL1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1151959-BC557BRL1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
100mA, 45V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN - 598-BC557BRL1 - Utmel Electronic Limited
Hong Kong, China
100mA, 45V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN
598-BC557BRL1
100mA, 45V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN 598-BC557BRL1
100mA, 45V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN

100mA, 45V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number BC557BRL1 276-BC557BRL1 1151959-BC557BRL1 598-BC557BRL1
Product Name 45V 100MA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC557BRL1 100mA, 45V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN
Polarity PNP PNP
Unlock Full Specs
to access all available technical data