onsemi TRANSISTORS - Transistors (BJT) - Single - BC548A BC548A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800816-BC548A Packaging: Bulk Mounting Style: Through Hole Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA Part Number Series: BC548 DC Current Gain (hFE) (Min) at Ic, Vce: 110 at 2mA, 5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800816-BC548A Packaging: Bulk Mounting Style: Through Hole Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA Part Number Series: BC548 DC Current Gain (hFE) (Min) at Ic, Vce: 110 at 2mA, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC548A - 800816-BC548A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC548A
800816-BC548A
TRANSISTORS - Transistors (BJT) - Single - BC548A 800816-BC548A
Manufacturer: ON Semiconductor Win Source Part Number: 800816-BC548A Packaging: Bulk Mounting Style: Through Hole Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 15nA (ICBO) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA Part Number Series: BC548 DC Current Gain (hFE) (Min) at Ic, Vce: 110 at 2mA, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 800816-BC548A
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 15nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
Part Number Series: BC548
DC Current Gain (hFE) (Min) at Ic, Vce: 110 at 2mA, 5V

Buy Now
Single Bipolar Transistors - BC548A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC548A-ND
Single Bipolar Transistors BC548A-ND
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 800816-BC548A BC548A-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - BC548A Single Bipolar Transistors
Polarity NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk; Bulk
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data