NPN BJT Transistor, 45V, 300MHz, 100mA, TO-92 Product overview: BC547C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 300MHz, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 300MHz, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC547C can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 850727-BC547C
Features: Bipolar (BJT) Transistor 45 V 100 mA 625 mW
Package: Bulk
Part Status: Obsolete
Family Name: BC547
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC547COS, BC547C-ND, BC547CFS-ND, BC547CFSINACTIVE, BC547CFS
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 625mW Through Hole TO-92 (TO-226)
NPN Bipolar Transistor
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC547C | 850727-BC547C | BC547COS-ND | BC547C |
| Product Name | 45V 300MHz 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC547C | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 1.50E-5 milliamps | |||
| VCEO | 45 volts | |||
| VCBO | 50 volts | |||
| fT | 300 MHz |