onsemi TRANSISTORS - Transistors (BJT) - Single - BC517RL1 BC517RL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1151927-BC517RL1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1151927-BC517RL1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC517RL1 - 1151927-BC517RL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC517RL1
1151927-BC517RL1
TRANSISTORS - Transistors (BJT) - Single - BC517RL1 1151927-BC517RL1
Manufacturer: ON Semiconductor Win Source Part Number: 1151927-BC517RL1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1151927-BC517RL1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1151927-BC517RL1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC517RL1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

150V 99A MOSFET Transistor - 278-AUIRFS4115TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details