Bipolar (BJT) Transistor PNP - Darlington 30V 1A 200MHz 625mW Through Hole TO-92-3
TRANS PNP DARL 30V 1A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC516_L34Z-ND | BC516_L34Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |