Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769709-BC516_D27Z
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: PNP - Darlington
Frequency - Transition: 200MHz
Family Name: BC516
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100μA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30000 @ 20mA, 2V
Alternative Parts (Cross-Reference): CENW64 Tin/Lead; CENW64; CENW64 Lead Free; BC516_L34Z;
Introduction Date: January 24, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 769709-BC516_D27Z |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC516_D27Z |
| Polarity | PNP |