Manufacturer: ON Semiconductor
Win Source Part Number: 1022349-BC373RL1G
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.1V @ 250μA, 250mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
NPN BJT Transistor, 80V, 1A, 200MHz, TO-92 Product overview: BC373RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC373RL1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 80V 1A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1022349-BC373RL1G | 276-BC373RL1G | BC373RL1GOSTR-ND | BC373RL1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC373RL1G | 80V 1A 200MHz Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN - Darlington; NPN |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |