onsemi Single Bipolar Transistors BC369_D27Z

Description
Bipolar (BJT) Transistor PNP 20V 1.5A 45MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 1.5A 45MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC369_D27Z-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC369_D27Z-ND
Single Bipolar Transistors BC369_D27Z-ND
Bipolar (BJT) Transistor PNP 20V 1.5A 45MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 20V 1.5A 45MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC369_D27Z - 130499-BC369_D27Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC369_D27Z
130499-BC369_D27Z
TRANSISTORS - Transistors (BJT) - Single - BC369_D27Z 130499-BC369_D27Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130499-BC369_D27Z Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 45MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130499-BC369_D27Z
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 45MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 1.5A Bipolar Transistor
276-BC369_D27Z
20V 1.5A Bipolar Transistor 276-BC369_D27Z
TRANS PNP 20V 1.5A TO-92 Product overview: BC369_D27Z from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC369_D27Z can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1.5A TO-92 Product overview: BC369_D27Z from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC369_D27Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC369_D27Z - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC369_D27Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC369_D27Z
TRANS PNP 20V 1.5A TO92-3

TRANS PNP 20V 1.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC369_D27Z-ND 130499-BC369_D27Z 276-BC369_D27Z BC369_D27Z
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC369_D27Z 20V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3
IC(max) 1500 milliamps 1500 milliamps
VCEO 20 volts 20 volts
VCBO 25 volts
Unlock Full Specs
to access all available technical data