Bipolar (BJT) Transistor NPN 45V 800mA 210MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 45V 0.8A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC337ZL1G-ND | BC337ZL1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |