onsemi Single Bipolar Transistors BC337BU

Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC337BU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC337BU-ND
Single Bipolar Transistors BC337BU-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
45V 800mA 100MHz Bipolar Transistor
276-BC337BU
45V 800mA 100MHz Bipolar Transistor 276-BC337BU
NPN BJT 45V 800mA 100MHz TO-92 Transistor Product overview: BC337BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337BU can be used for catalog matching and distributor lookup.

NPN BJT 45V 800mA 100MHz TO-92 Transistor Product overview: BC337BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC337BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC337BU - 1022341-BC337BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC337BU
1022341-BC337BU
TRANSISTORS - Transistors (BJT) - Single - BC337BU 1022341-BC337BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1022341-BC337BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022341-BC337BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC337BU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC337BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC337BU
TRANS NPN 45V 0.8A TO92-3

TRANS NPN 45V 0.8A TO92-3

Supplier's Site
TRANS NPN 45V 0.8A TO-92 - 598-BC337BU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.8A TO-92
598-BC337BU
TRANS NPN 45V 0.8A TO-92 598-BC337BU
TRANS NPN 45V 0.8A TO-92

TRANS NPN 45V 0.8A TO-92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number BC337BU-ND 276-BC337BU 1022341-BC337BU BC337BU 598-BC337BU
Product Name Single Bipolar Transistors 45V 800mA 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC337BU Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 45V 0.8A TO-92
Polarity NPN NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 800 milliamps 800 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data