onsemi 25V 0.8A Bipolar Transistor BC32816TA

Description
TRANS PNP 25V 0.8A TO-92 Product overview: BC32816TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32816TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25V 0.8A TO-92 Product overview: BC32816TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32816TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.8A Bipolar Transistor
276-BC32816TA
25V 0.8A Bipolar Transistor 276-BC32816TA
TRANS PNP 25V 0.8A TO-92 Product overview: BC32816TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32816TA can be used for catalog matching and distributor lookup.

TRANS PNP 25V 0.8A TO-92 Product overview: BC32816TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32816TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC32816TA - 102340-BC32816TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC32816TA
102340-BC32816TA
TRANSISTORS - Transistors (BJT) - Single - BC32816TA 102340-BC32816TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102340-BC32816TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102340-BC32816TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC32816TA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC32816TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC32816TA
TRANS PNP 25V 0.8A TO92-3

TRANS PNP 25V 0.8A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC32816TA 102340-BC32816TA BC32816TA
Product Name 25V 0.8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC32816TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
IC(max) 800 milliamps 800 milliamps
VCEO 25 volts 25 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2467453 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
Bipolar Transistor Arrays - BC817UE6327HTSA1DKR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
View Details
3 suppliers