onsemi 25V 800mA 100MHz Bipolar Transistor BC328

Description
PNP BJT Transistor 25V 800mA 100MHz TO-92 Product overview: BC328 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC328 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor 25V 800mA 100MHz TO-92 Product overview: BC328 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC328 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 800mA 100MHz Bipolar Transistor
276-BC328
25V 800mA 100MHz Bipolar Transistor 276-BC328
PNP BJT Transistor 25V 800mA 100MHz TO-92 Product overview: BC328 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC328 can be used for catalog matching and distributor lookup.

PNP BJT Transistor 25V 800mA 100MHz TO-92 Product overview: BC328 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC328 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC328 - 232090-BC328 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC328
232090-BC328
TRANSISTORS - Transistors (BJT) - Single - BC328 232090-BC328
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 232090-BC328 Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 232090-BC328
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC328 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC328
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC328
TRANS PNP 25V 0.8A TO92-3

TRANS PNP 25V 0.8A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC328 232090-BC328 BC328
Product Name 25V 800mA 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC328 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
IC(max) 800 milliamps 800 milliamps
VCEO 25 volts 25 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data