800mA, 45V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, LEAD FREE, CASE 29-11, TO-226, 3 PIN Product overview: BC327ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 800mA, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327ZL1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 800mA 260MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 769707-BC327ZL1G
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 260MHz
Part Status: Obsolete(EOL)
Family Name: BC327
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 1V
Alternative Parts (Cross-Reference): BC327; BC327-40-BULK; BC327-40BK; MPS2907-H-BP;
Introduction Date: April 23, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRANS PNP 45V 0.8A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC327ZL1G | BC327ZL1G-ND | 769707-BC327ZL1G | BC327ZL1G |
| Product Name | 800mA 45V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC327ZL1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 800 milliamps | 800 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| VCBO | -50 volts | |||
| fT | 260 MHz |