Bipolar (BJT) Transistor PNP 45V 800mA 260MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 45V 0.8A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC327ZL1-ND | BC327ZL1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |