Small Signal Bipolar Transistor, 0.8A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-92
TRANS PNP 45V 0.8A TO92-3
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC327A | BC327A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP |