onsemi TRANSISTORS - Transistors (BJT) - Single - BC32740TA BC32740TA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802311-BC32740TA Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC327 DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802311-BC32740TA Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC327 DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, PNP, part number 31Y0460, has a maximum collector-emitter voltage of -45 V and a maximum collector current of -800 mA. It is capable of operating at a frequency of up to 100 MHz and has a power dissipation rating of 625 mW. The transistor features a DC current gain (hFE) ranging from 100 to 630, depending on the specific operating conditions. It is suitable for use in switching and amplifier applications, particularly in AF-driver stages and low-power output stages. The device is RoHS compliant, ensuring it meets environmental standards. The transistor is housed in a TO-92 package, which is commonly used for discrete components.

Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, PNP, part number 31Y0460, has a maximum collector-emitter voltage of -45 V and a maximum collector current of -800 mA. It is capable of operating at a frequency of up to 100 MHz and has a power dissipation rating of 625 mW. The transistor features a DC current gain (hFE) ranging from 100 to 630, depending on the specific operating conditions. It is suitable for use in switching and amplifier applications, particularly in AF-driver stages and low-power output stages. The device is RoHS compliant, ensuring it meets environmental standards. The transistor is housed in a TO-92 package, which is commonly used for discrete components.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC32740TA - 802311-BC32740TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC32740TA
802311-BC32740TA
TRANSISTORS - Transistors (BJT) - Single - BC32740TA 802311-BC32740TA
Manufacturer: ON Semiconductor Win Source Part Number: 802311-BC32740TA Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 625mW Transistor Type: PNP Frequency - Transition: 100MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA Part Number Series: BC327 DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 802311-BC32740TA
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 50mA, 500mA
Part Number Series: BC327
DC Current Gain (hFE) (Min) at Ic, Vce: 250 at 100mA, 1V

Buy Now
Single Bipolar Transistors - BC32740TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC32740TACT-ND
Single Bipolar Transistors BC32740TACT-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC32740TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC32740TATB-ND
Single Bipolar Transistors BC32740TATB-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 6711107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711107
Bipolar Transistors 6711107
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Supplier's Site
Bipolar Transistors - 6711107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711107P
Bipolar Transistors 6711107P
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Supplier's Site
Bipolar Transistors - 1241728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1241728
Bipolar Transistors 1241728
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Supplier's Site
Singapore, Singapore
-45V -800mA Bipolar Transistor
2087-BC32740TA
-45V -800mA Bipolar Transistor 2087-BC32740TA
Bipolar Transistors - BJT PNP -45V -800mA HFE/250-630 Product overview: BC32740TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -800mA. Search-friendly keywords include transistor, BJT, switching, amplification, -45V, -800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32740TA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP -45V -800mA HFE/250-630 Product overview: BC32740TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -800mA. Search-friendly keywords include transistor, BJT, switching, amplification, -45V, -800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32740TA can be used for catalog matching and distributor lookup.

Supplier's Site
 - BC32740TA - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC32740TA
Bipolar Transistors - BJT BC32740TA
Bipolar Transistors - BJT PNP -45V -800mA HFE/630

Bipolar Transistors - BJT PNP -45V -800mA HFE/630

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC32740TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC32740TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC32740TA
TRANS PNP 45V 0.8A TO92-3

TRANS PNP 45V 0.8A TO92-3

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 170 Rohs Compliant Onsemi - 31Y0460 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 170 Rohs Compliant Onsemi
31Y0460
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 170 Rohs Compliant Onsemi 31Y0460
Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 625 mW, -800 mA, 170 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 625 mW, -800 mA, 170 RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -45V, 150Deg C, 0.625W; Transistor Polarity Onsemi - 85AC1444 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, 150Deg C, 0.625W; Transistor Polarity Onsemi
85AC1444
Trans, Pnp, -45V, 150Deg C, 0.625W; Transistor Polarity Onsemi 85AC1444
TRANS, PNP, -45V, 150DEG C, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, 150DEG C, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 802311-BC32740TA BC32740TACT-ND 6711107 6711107P 2087-BC32740TA BC32740TA BC32740TA BC32740TA 31Y0460 85AC1444
Product Name TRANSISTORS - Transistors (BJT) - Single - BC32740TA Single Bipolar Transistors Bipolar Transistors Bipolar Transistors -45V -800mA Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 170 Rohs Compliant Onsemi Trans, Pnp, -45V, 150Deg C, 0.625W; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP PNP PNP PNP PNP
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-92; TO-92 Ammo Pack TO-92; TO-92-3 LF TO-3 TO-3
Number of units in IC 1
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data