Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110349-BC32740BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT TO-92 PNP GP AMP HFE/250-630 Product overview: BC32740BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32740BU can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3
Transistor GP PNP 45V 0.8A TO92
Transistor GP PNP 45V 0.8A TO92
Transistor GP PNP 45V 0.8A TO92
Bipolar Transistors - BJT TO-92 PNP GP AMP
TRANS PNP 45V 0.8A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 110349-BC32740BU | 2087-BC32740BU | BC32740BU | BC32740BUFS-ND | 7619819 | 7619819P | BC32740BU | BC32740BU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC32740BU | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; To-92 | TO-92; TO-92 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 800 milliamps | 800 milliamps |