onsemi -45V -800mA Bipolar Transistor BC32725TA

Description
Bipolar Transistors - BJT PNP -45V -800mA HFE/160-400 Product overview: BC32725TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -800mA. Search-friendly keywords include transistor, BJT, switching, amplification, -45V, -800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32725TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT PNP -45V -800mA HFE/160-400 Product overview: BC32725TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -800mA. Search-friendly keywords include transistor, BJT, switching, amplification, -45V, -800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32725TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-45V -800mA Bipolar Transistor
2087-BC32725TA
-45V -800mA Bipolar Transistor 2087-BC32725TA
Bipolar Transistors - BJT PNP -45V -800mA HFE/160-400 Product overview: BC32725TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -800mA. Search-friendly keywords include transistor, BJT, switching, amplification, -45V, -800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32725TA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP -45V -800mA HFE/160-400 Product overview: BC32725TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -800mA. Search-friendly keywords include transistor, BJT, switching, amplification, -45V, -800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32725TA can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 6711103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711103
Bipolar Transistors 6711103
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Trans GP BJT PNP 45V 0.8A 3-Pin TO-92

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC32725TA - 099379-BC32725TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC32725TA
099379-BC32725TA
TRANSISTORS - Transistors (BJT) - Single - BC32725TA 099379-BC32725TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099379-BC32725TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099379-BC32725TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BC32725TA - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC32725TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC32725TACT-ND
Single Bipolar Transistors BC32725TACT-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC32725TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC32725TATB-ND
Single Bipolar Transistors BC32725TATB-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC32725TA
Bipolar Transistors - BJT BC32725TA
Bipolar Transistors - BJT PNP -45V -800mA HFE/400

Bipolar Transistors - BJT PNP -45V -800mA HFE/400

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC32725TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC32725TA
45V 625mW 160@100mA,1V 800mA PNP TO-92 Bipolar Transistors - BJT ROHS

45V 625mW 160@100mA,1V 800mA PNP TO-92 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS PNP 45V 0.8A TO-92 - 598-BC32725TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.8A TO-92
598-BC32725TA
TRANS PNP 45V 0.8A TO-92 598-BC32725TA
TRANS PNP 45V 0.8A TO-92

TRANS PNP 45V 0.8A TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC32725TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC32725TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC32725TA
TRANS PNP 45V 0.8A TO92-3

TRANS PNP 45V 0.8A TO92-3

Supplier's Site
Bipolar Transistor; Transistor Polarity Onsemi - 82C0340 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor; Transistor Polarity Onsemi
82C0340
Bipolar Transistor; Transistor Polarity Onsemi 82C0340
BIPOLAR TRANSISTOR; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Small Signal, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 100 Rohs Compliant Onsemi - 31Y0458 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Small Signal, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 100 Rohs Compliant Onsemi
31Y0458
Bipolar (Bjt) Single Transistor, Small Signal, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 100 Rohs Compliant Onsemi 31Y0458
Bipolar (BJT) Single Transistor, Small Signal, PNP, -45 V, 100 MHz, 625 mW, -800 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Small Signal, PNP, -45 V, 100 MHz, 625 mW, -800 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC32725TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC32725TA
Single Bipolar Transistors BC32725TA
TRANS PNP 45V 0.8A TO92-3

TRANS PNP 45V 0.8A TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-BC32725TA 6711103 099379-BC32725TA BC32725TA BC32725TACT-ND BC32725TA BC32725TA 598-BC32725TA BC32725TA 82C0340 31Y0458 BC32725TA
Product Name -45V -800mA Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC32725TA Single Bipolar Transistors Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS PNP 45V 0.8A TO-92 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Small Signal, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 100 Rohs Compliant Onsemi Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP; PNP PNP PNP; PNP
Package Type Ammo Pack TO-92; To-92 TO-92; SOT3; TO-92-3 TO-92; TO-92-3 LF TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 TO-3 TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Ammo Pack Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data