Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079550-BC32725BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
PNP Bipolar Transistor
PNP Bipolar Transistor
Bipolar Transistors - BJT PNP -45V -800mA HFE/160-400 Product overview: BC32725BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -800mA. Search-friendly keywords include transistor, BJT, switching, amplification, -45V, -800mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC32725BU can be used for catalog matching and distributor lookup.
onsemi BC32725BU PNP Transistor
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT PNP -45V -800mA HFE/400
TRANS PNP 45V 0.8A TO92-3
TRANSISTOR, BIPOL, PNP, -45V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 079550-BC32725BU | BC32725BU | 2087-BC32725BU | 765315 | BC32725BUFS-ND | BC32725BU | BC32725BU | 31Y0457 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC32725BU | -45V -800mA Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Pnp, -45V, To-92-3; Transistor Polarity Onsemi | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 | Bulk | TO-92; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||
| IC(max) | 800 milliamps | 800 milliamps |