onsemi TRANSISTORS - Transistors (BJT) - Single - BC32725 BC32725

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151897-BC32725 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing, Power Management
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151897-BC32725 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC32725 - 1151897-BC32725 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC32725
1151897-BC32725
TRANSISTORS - Transistors (BJT) - Single - BC32725 1151897-BC32725
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1151897-BC32725 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing, Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151897-BC32725
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Power Management

Buy Now
Singapore, Singapore
45V 0.8A Bipolar Transistor
276-BC32725
45V 0.8A Bipolar Transistor 276-BC32725
TRANS PNP 45V 0.8A TO92-3 Product overview: BC32725 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32725 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.8A TO92-3 Product overview: BC32725 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC32725 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 45V 0.8A TO-92 - 598-BC32725 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.8A TO-92
598-BC32725
TRANS PNP 45V 0.8A TO-92 598-BC32725
TRANS PNP 45V 0.8A TO-92

TRANS PNP 45V 0.8A TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC32725 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC32725
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC32725
TRANS PNP 45V 0.8A TO92-3

TRANS PNP 45V 0.8A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1151897-BC32725 276-BC32725 598-BC32725 BC32725
Product Name TRANSISTORS - Transistors (BJT) - Single - BC32725 45V 0.8A Bipolar Transistor TRANS PNP 45V 0.8A TO-92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 Bulk
Packing Method Bulk Bulk; Bulk
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
45V 0.5A SOT23 Bipolar Transistor - 276-BC817K40E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
View Details
7 suppliers
Bipolar Transistors - 1219487 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details