PNP BJT Transistor, 45V VCEO, 800mA IC, 100MHz, TO-92 Product overview: BC327 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327 can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 45V 800mA 260MHz 625mW Through Hole TO-92 (TO-226)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BC327 | BC327 | BC327OS-ND |
| Product Name | 45V 800mA 100MHz Bipolar Transistor | Single Bipolar Transistors | |
| Polarity | PNP | PNP | PNP |
| IC(max) | 800 milliamps | ||
| VCEO | 45 volts | ||
| VCBO | -50 volts | ||
| fT | 260 MHz |