Manufacturer: ON Semiconductor
Win Source Part Number: 118800-BC327-40ZL1G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 260MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Bipolar (BJT) Transistor PNP 45V 800mA 260MHz 1.5W Through Hole TO-92 (TO-226)
PNP BJT Transistor, 45V VCEO, 800mA IC, 260MHz fT, TO-92 Product overview: BC327-40ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 260MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 260MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327-40ZL1G can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.8A TO92
TRANS PNP 45V 0.8A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 118800-BC327-40ZL1G | BC327-40ZL1GOSTB-ND | 276-BC327-40ZL1G | BC327-40ZL1G | BC327-40ZL1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC327-40ZL1G | Single Bipolar Transistors | 45V 800mA 260MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| VCBO | -50 volts |