Bipolar (BJT) Transistor PNP 45V 800mA 260MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 45V 0.8A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC327-016-ND | BC327-016 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |