onsemi TRANSISTORS - Transistors (BJT) - Single - BC309CBU BC309CBU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 737280-BC309CBU Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 130MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 15nA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Family Part Number: BC309 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 380 at 2mA, 5V Maximum Power: 500mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 737280-BC309CBU Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 130MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 15nA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Family Part Number: BC309 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 380 at 2mA, 5V Maximum Power: 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC309CBU - 737280-BC309CBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC309CBU
737280-BC309CBU
TRANSISTORS - Transistors (BJT) - Single - BC309CBU 737280-BC309CBU
Manufacturer: ON Semiconductor Win Source Part Number: 737280-BC309CBU Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 130MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 15nA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Family Part Number: BC309 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 380 at 2mA, 5V Maximum Power: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 737280-BC309CBU
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 130MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 15nA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Family Part Number: BC309
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 380 at 2mA, 5V
Maximum Power: 500mW

Buy Now
Single Bipolar Transistors - BC309CBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC309CBU-ND
Single Bipolar Transistors BC309CBU-ND
Bipolar (BJT) Transistor PNP 25V 100mA 130MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 25V 100mA 130MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
TRANS PNP 25V 0.1A TO-92 - 598-BC309CBU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 0.1A TO-92
598-BC309CBU
TRANS PNP 25V 0.1A TO-92 598-BC309CBU
TRANS PNP 25V 0.1A TO-92

TRANS PNP 25V 0.1A TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC309CBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC309CBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC309CBU
TRANS PNP 25V 0.1A TO92-3

TRANS PNP 25V 0.1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 737280-BC309CBU BC309CBU-ND 598-BC309CBU BC309CBU
Product Name TRANSISTORS - Transistors (BJT) - Single - BC309CBU Single Bipolar Transistors TRANS PNP 25V 0.1A TO-92 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers