Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151892-BC308
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 25V 100mA 130MHz 500mW Through Hole TO-92-3
PNP BJT Transistor, 25V, 100mA, 130MHz, TO-92 Product overview: BC308 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC308 can be used for catalog matching and distributor lookup.
TRANS PNP 25V 0.1A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1151892-BC308 | BC308-ND | 276-BC308 | BC308 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC308 | Single Bipolar Transistors | 25V 100mA 130MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Polarity | PNP | PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 25 volts | 25 volts | ||
| VCBO | -5 volts |