Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769706-BC307CBU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 130MHz
Part Status: Obsolete(EOL)
Family Name: BC307C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 380 @ 2mA, 5V
Alternative Parts (Cross-Reference): S9015B-BP; S9015D-BP-HF; BC557B-BP; GS9015C;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 769706-BC307CBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC307CBU |
| Polarity | PNP |
| Package Type | TO-92; SOT3 |
| Packing Method | Bulk; Bulk |
| IC(max) | 1.50E-5 milliamps |