onsemi Single Bipolar Transistors BC307BRL1G

Description
Bipolar (BJT) Transistor PNP 45V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC307BRL1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC307BRL1GOSTR-ND
Single Bipolar Transistors BC307BRL1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 45V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi - 26K3388 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi
26K3388
Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi 26K3388
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:350mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:350mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC307BRL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC307BRL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC307BRL1G
TRANS PNP 45V 0.1A TO92

TRANS PNP 45V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC307BRL1GOSTR-ND 26K3388 BC307BRL1G
Product Name Single Bipolar Transistors Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-3
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data