onsemi TRANSISTORS - Transistors (BJT) - Single - BC239CTA BC239CTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130157-BC239CTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 380 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130157-BC239CTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 380 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC239CTA - 130157-BC239CTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC239CTA
130157-BC239CTA
TRANSISTORS - Transistors (BJT) - Single - BC239CTA 130157-BC239CTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130157-BC239CTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 380 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130157-BC239CTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 380 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - BC239CTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC239CTA-ND
Single Bipolar Transistors BC239CTA-ND
Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
25V 100mA 250MHz Bipolar Transistor
276-BC239CTA
25V 100mA 250MHz Bipolar Transistor 276-BC239CTA
NPN BJT Transistor 25V 100mA 250MHz TO-92 Product overview: BC239CTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC239CTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor 25V 100mA 250MHz TO-92 Product overview: BC239CTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC239CTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC239CTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC239CTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC239CTA
TRANS NPN 25V 0.1A TO92-3

TRANS NPN 25V 0.1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 130157-BC239CTA BC239CTA-ND 276-BC239CTA BC239CTA
Product Name TRANSISTORS - Transistors (BJT) - Single - BC239CTA Single Bipolar Transistors 25V 100mA 250MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
IC(max) 100 milliamps 100 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 1658814 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1 - 913123-BCV29E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT89; PG-SOT89
View Details
3 suppliers