Bipolar (BJT) Transistor NPN 25V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)
TRANS NPN 25V 0.1A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC239C-ND | BC239C |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |