The BC238BRL1 is an NPN silicon bipolar junction transistor for amplification applications, housed in a TO-92 (TO-226AA) package. It shares the maximum collector-emitter voltage rating of 25 Vdc and continuous collector current of 100 mA with the BC238 series. The device dissipates up to 350 mW at 25°C ambient temperature, derating at 2.8 mW/°C, and operates from -55°C to +150°C. Its DC current gain (hFE) ranges from 200 to 460 when measured at IC = 2.0 mA and VCE = 5.0 V. The collector-emitter saturation voltage is specified at up to 0.8 V under IC = 100 mA and IB = 5.0 mA conditions. The current-gain-bandwid
Win Source Part Number: 969729-BC238BRL1
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSBC238BRL1,2156
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 969729-BC238BRL1 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Package Type | SOT3 |