Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200420-BC238BBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 180 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
NPN BJT TO-92 25V 100mA 250MHz 120hFE Through Hole Product overview: BC238BBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 25V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC238BBU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3
TRANS NPN 25V 0.1A TO92-3
TRANS NPN 25V 0.1A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 200420-BC238BBU | 276-BC238BBU | BC238BBU-ND | BC238BBU | BC238BBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC238BBU | Through-Hole 25V 100mA 250MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 25 volts | 25 volts | 25 volts | ||
| VCBO | 30 volts |