NPN BJT 25V 100mA 250MHz TO-92 Transistor Product overview: BC238ATFR from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC238ATFR can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769705-BC238ATFR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 250MHz
Part Status: Obsolete(EOL)
Family Name: BC238A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC549A A1G; BC549B A1G; BC548A A1G; BC549C A1G;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3
TRANS NPN 25V 0.1A TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BC238ATFR | 769705-BC238ATFR | BC238ATFR-ND | BC238ATFR |
| Product Name | 25V 100mA 250MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC238ATFR | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 100 milliamps | 1.50E-5 milliamps | 100 milliamps | |
| VCEO | 25 volts | 25 volts | ||
| VCBO | 30 volts | |||
| fT | 250 MHz |