onsemi Single Bipolar Transistors BC238

Description
Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC238-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC238-ND
Single Bipolar Transistors BC238-ND
Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 100mA 250MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC238 - 232064-BC238 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC238
232064-BC238
TRANSISTORS - Transistors (BJT) - Single - BC238 232064-BC238
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 232064-BC238 Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 120 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 232064-BC238
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 120 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
25V 100mA 250MHz Bipolar Transistor
276-BC238
25V 100mA 250MHz Bipolar Transistor 276-BC238
NPN BJT 25V 100mA 250MHz TO-92 Transistor Product overview: BC238 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC238 can be used for catalog matching and distributor lookup.

NPN BJT 25V 100mA 250MHz TO-92 Transistor Product overview: BC238 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC238 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC238 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC238
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC238
TRANS NPN 25V 0.1A TO92-3

TRANS NPN 25V 0.1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC238-ND 232064-BC238 276-BC238 BC238
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC238 25V 100mA 250MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 100 milliamps 100 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data