onsemi Single Bipolar Transistors BC237

Description
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC237OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC237OS-ND
Single Bipolar Transistors BC237OS-ND
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
45V 100mA 200MHz Bipolar Transistor
276-BC237
45V 100mA 200MHz Bipolar Transistor 276-BC237
NPN BJT Transistor, 45V, 100mA, 200MHz, TO-92 Product overview: BC237 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC237 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 100mA, 200MHz, TO-92 Product overview: BC237 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC237 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 232063-BC237 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232063-BC237
Discrete Semiconductor Products 232063-BC237
Manufacturer: Fairchild Semiconductor Win Source Part Number: 232063-BC237 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC237 Alternative Parts (Cross-Reference): BC237_J35Z; BC237G; BC547AB1G; BC550BB1G; Introduction Date: April 23, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 232063-BC237
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC237
Alternative Parts (Cross-Reference): BC237_J35Z; BC237G; BC547AB1G; BC550BB1G;
Introduction Date: April 23, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC237 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC237
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC237
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC237OS-ND 276-BC237 232063-BC237 BC237
Product Name Single Bipolar Transistors 45V 100mA 200MHz Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data