Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 625mW Through Hole TO-92-3
TRANS PNP 30V 0.5A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC214L_L34Z-ND | BC214L_L34Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |