Bipolar (BJT) Transistor PNP 50V 100mA 350mW Through Hole TO-92-3
TRANS PNP 50V 0.1A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC212LB-ND | BC212LB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |